HARTING Inc. of North America Cable Gland, 14Mm 16Mm; Product Range Harting 9000005115

Description
CABLE GLAND, 14MM - 16MM; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Metallic; Cable Diameter Min:14mm; Cable Diameter Max:16mm; IP / NEMA Rating:IP65; Cable Diameter Max - Imperial:0.63" RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, 14MM - 16MM; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Metallic; Cable Diameter Min:14mm; Cable Diameter Max:16mm; IP / NEMA Rating:IP65; Cable Diameter Max - Imperial:0.63" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, 14Mm 16Mm; Product Range Harting - 98B9697 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 14Mm 16Mm; Product Range Harting
98B9697
Cable Gland, 14Mm 16Mm; Product Range Harting 98B9697
CABLE GLAND, 14MM - 16MM; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Metallic; Cable Diameter Min:14mm; Cable Diameter Max:16mm; IP / NEMA Rating:IP65; Cable Diameter Max - Imperial:0.63" RoHS Compliant: Yes

CABLE GLAND, 14MM - 16MM; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Metallic; Cable Diameter Min:14mm; Cable Diameter Max:16mm; IP / NEMA Rating:IP65; Cable Diameter Max - Imperial:0.63" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 98B9697
Product Name Cable Gland, 14Mm 16Mm; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Traction Relief Cable Gland - 4305508 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details