HARTING Inc. of North America Cable and Cord Grips 9000005114

Description
Cable Gland PG13.5
Request a Quote Datasheet
Description
Cable Gland PG13.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 09000005114-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
09000005114-ND
Cable and Cord Grips 09000005114-ND
Cable Gland PG13.5

Cable Gland PG13.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sealing Glands
Product Number 09000005114-ND
Product Name Cable and Cord Grips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248529 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Cable Glands - 2705213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4724 to 0.7087 inch (12 to 18 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details