HARTING Inc. of North America Cable Gland, Pg29, Metal, 28Mm; Product Range Harting 9000005097

Description
CABLE GLAND, PG29, METAL, 28MM; Product Range:-; Thread Size - Metric:PG29; Cable Gland Material:Metal; Gland Colour:Yellow; Cable Diameter Min:24mm; Cable Diameter Max:28mm; IP / NEMA Rating:IP68; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Description
CABLE GLAND, PG29, METAL, 28MM; Product Range:-; Thread Size - Metric:PG29; Cable Gland Material:Metal; Gland Colour:Yellow; Cable Diameter Min:24mm; Cable Diameter Max:28mm; IP / NEMA Rating:IP68; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pg29, Metal, 28Mm; Product Range Harting - 51AC2340 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg29, Metal, 28Mm; Product Range Harting
51AC2340
Cable Gland, Pg29, Metal, 28Mm; Product Range Harting 51AC2340
CABLE GLAND, PG29, METAL, 28MM; Product Range:-; Thread Size - Metric:PG29; Cable Gland Material:Metal; Gland Colour:Yellow; Cable Diameter Min:24mm; Cable Diameter Max:28mm; IP / NEMA Rating:IP68; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

CABLE GLAND, PG29, METAL, 28MM; Product Range:-; Thread Size - Metric:PG29; Cable Gland Material:Metal; Gland Colour:Yellow; Cable Diameter Min:24mm; Cable Diameter Max:28mm; IP / NEMA Rating:IP68; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 51AC2340
Product Name Cable Gland, Pg29, Metal, 28Mm; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220329 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.46 inch (37 mm)
View Details
3 suppliers
Cable Glands - 1SNG602028R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details