HARTING Inc. of North America Cable Gland, Metal, 21Mm, Brown; Product Range Harting 9000005095

Description
CABLE GLAND, METAL, 21MM, BROWN; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Brown; Cable Diameter Min:17mm; Cable Diameter Max:21mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, METAL, 21MM, BROWN; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Brown; Cable Diameter Min:17mm; Cable Diameter Max:21mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 21Mm, Brown; Product Range Harting - 51AC2338 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 21Mm, Brown; Product Range Harting
51AC2338
Cable Gland, Metal, 21Mm, Brown; Product Range Harting 51AC2338
CABLE GLAND, METAL, 21MM, BROWN; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Brown; Cable Diameter Min:17mm; Cable Diameter Max:21mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, METAL, 21MM, BROWN; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Brown; Cable Diameter Min:17mm; Cable Diameter Max:21mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 51AC2338
Product Name Cable Gland, Metal, 21Mm, Brown; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable Glands - 2705210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details