CABLE GLAND, METAL, 15.5MM, WHT; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:White; Cable Diameter Min:11.5mm; Cable Diameter Max:15.5mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 51AC2335 |
| Product Name | Cable Gland, Metal, 15.5Mm, Wht; Product Range Harting |
| Application | Cable & Wire |