HARTING Inc. of North America Cable Gland, 7Mm 10.5Mm, Green; Product Range Harting 9000005087

Description
CABLE GLAND, 7MM - 10.5MM, GREEN; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Green; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; IP / NEMA Rating:IP68; Cable Diameter Max - Imperial:0.413"RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, 7MM - 10.5MM, GREEN; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Green; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; IP / NEMA Rating:IP68; Cable Diameter Max - Imperial:0.413"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, 7Mm 10.5Mm, Green; Product Range Harting - 04C8001 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 7Mm 10.5Mm, Green; Product Range Harting
04C8001
Cable Gland, 7Mm 10.5Mm, Green; Product Range Harting 04C8001
CABLE GLAND, 7MM - 10.5MM, GREEN; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Green; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; IP / NEMA Rating:IP68; Cable Diameter Max - Imperial:0.413"RoHS Compliant: Yes

CABLE GLAND, 7MM - 10.5MM, GREEN; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Green; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; IP / NEMA Rating:IP68; Cable Diameter Max - Imperial:0.413"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 04C8001
Product Name Cable Gland, 7Mm 10.5Mm, Green; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

90° Bending-proof Nylon Cable Glands(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable Glands - 2141079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details