HARTING Inc. of North America Cable Gland, 6.5Mm 9.5Mm, Black; Product Range Harting 9000005081

Description
CABLE GLAND, 6.5MM - 9.5MM, BLACK; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Black; Cable Diameter Min:6.5mm; Cable Diameter Max:9.5mm; IP / NEMA Rating:IP68; Cable Diameter Max - Metric:9.5mm RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, 6.5MM - 9.5MM, BLACK; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Black; Cable Diameter Min:6.5mm; Cable Diameter Max:9.5mm; IP / NEMA Rating:IP68; Cable Diameter Max - Metric:9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, 6.5Mm 9.5Mm, Black; Product Range Harting - 04C7998 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 6.5Mm 9.5Mm, Black; Product Range Harting
04C7998
Cable Gland, 6.5Mm 9.5Mm, Black; Product Range Harting 04C7998
CABLE GLAND, 6.5MM - 9.5MM, BLACK; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Black; Cable Diameter Min:6.5mm; Cable Diameter Max:9.5mm; IP / NEMA Rating:IP68; Cable Diameter Max - Metric:9.5mm RoHS Compliant: Yes

CABLE GLAND, 6.5MM - 9.5MM, BLACK; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Black; Cable Diameter Min:6.5mm; Cable Diameter Max:9.5mm; IP / NEMA Rating:IP68; Cable Diameter Max - Metric:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 04C7998
Product Name Cable Gland, 6.5Mm 9.5Mm, Black; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Glands - 2705192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.1378 to 0.2559 inch (3.5 to 6.5 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details