HARTING Inc. of North America Circular Cable Seal, 17Mm To 28Mm; Product Range Harting 9000005017

Description
CIRCULAR CABLE SEAL, 17MM TO 28MM; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:17mm; Cable Diameter Max:28mm; IP / NEMA Rating:IP65; Accessory Type:Half Gland; Size:37mm RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE SEAL, 17MM TO 28MM; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:17mm; Cable Diameter Max:28mm; IP / NEMA Rating:IP65; Accessory Type:Half Gland; Size:37mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Seal, 17Mm To 28Mm; Product Range Harting - 80K7353 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Seal, 17Mm To 28Mm; Product Range Harting
80K7353
Circular Cable Seal, 17Mm To 28Mm; Product Range Harting 80K7353
CIRCULAR CABLE SEAL, 17MM TO 28MM; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:17mm; Cable Diameter Max:28mm; IP / NEMA Rating:IP65; Accessory Type:Half Gland; Size:37mm RoHS Compliant: Yes

CIRCULAR CABLE SEAL, 17MM TO 28MM; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:17mm; Cable Diameter Max:28mm; IP / NEMA Rating:IP65; Accessory Type:Half Gland; Size:37mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Gland, Pg29, Metal, 28Mm; Product Range Harting - 51AC2330 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg29, Metal, 28Mm; Product Range Harting
51AC2330
Cable Gland, Pg29, Metal, 28Mm; Product Range Harting 51AC2330
CABLE GLAND, PG29, METAL, 28MM; Product Range:-; Thread Size - Metric:PG29; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:17mm; Cable Diameter Max:28mm; IP / NEMA Rating:IP65; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CABLE GLAND, PG29, METAL, 28MM; Product Range:-; Thread Size - Metric:PG29; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:17mm; Cable Diameter Max:28mm; IP / NEMA Rating:IP65; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 80K7353
Product Name Circular Cable Seal, 17Mm To 28Mm; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Cable Glands - 1SNG601121R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers