HARTING Inc. of North America Heavy Duty Connector Accessories 73550400914

Description
Connector Programming Port - Data, Power
Request a Quote Datasheet
Description
Connector Programming Port - Data, Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Accessories - 1195-5571-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
1195-5571-ND
Heavy Duty Connector Accessories 1195-5571-ND
Connector Programming Port - Data, Power

Connector Programming Port - Data, Power

Buy Now Datasheet
Rj45 120Vac Port; Product Range Harting - 29H2467 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 120Vac Port; Product Range Harting
29H2467
Rj45 120Vac Port; Product Range Harting 29H2467
RJ45 120VAC Port; Product Range:-; Connector Mounting:Cable Mount; Gender:-; No. of Contacts:-; Contact Gender:-; No. of Rows:-; Contact Termination Type:-; Connector Shell Size:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

RJ45 120VAC Port; Product Range:-; Connector Mounting:Cable Mount; Gender:-; No. of Contacts:-; Contact Gender:-; No. of Rows:-; Contact Termination Type:-; Connector Shell Size:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-5571-ND 29H2467
Product Name Heavy Duty Connector Accessories Rj45 120Vac Port; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details