HARTING Inc. of North America Cord Grip, Stainless Steel; Accessory Type Harting 73000000360

Description
CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M32 (17-20.5mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Description
CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M32 (17-20.5mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cord Grip, Stainless Steel; Accessory Type Harting - 62M2988 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip, Stainless Steel; Accessory Type Harting
62M2988
Cord Grip, Stainless Steel; Accessory Type Harting 62M2988
CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M32 (17-20.5mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M32 (17-20.5mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 62M2988
Product Name Cord Grip, Stainless Steel; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; PG; 29 mm; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074391 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details
Strain Relief Liquid Tight Flex - 85820160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Connector Strain Relief - 207490-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details