HARTING Inc. of North America Cord Grip, Stainless Steel; Accessory Type Harting 73000000356

Description
CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M32 (7-10.5mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Description
CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M32 (7-10.5mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cord Grip, Stainless Steel; Accessory Type Harting - 62M2984 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip, Stainless Steel; Accessory Type Harting
62M2984
Cord Grip, Stainless Steel; Accessory Type Harting 62M2984
CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M32 (7-10.5mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M32 (7-10.5mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 62M2984
Product Name Cord Grip, Stainless Steel; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308348-8 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5/K/7; 24 mm; 88 mm; 20 mm; Polyamide 6 - 70074532 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details