Cable Fiber Optic LC Duplex To LC Duplex 50/125 262.5' (80.0m)
| DigiKey | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 33612210800002-ND |
| Product Name | Fiber Optic Cables |
| Cable Type | Duplex |
| Fiber Mode | Multimode |
| Core Size | 50 to 125 µm (1.97 to 4.92 mils) |