Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC CABLES
HARTING INC. OF NORTH AMERICA
33582113000002 -- FIBER OPTIC CABLE ASSEMBLIES
HARTING Inc. of North America
Fiber Optic Cable Assemblies
33582113000002
Description
Fiber Optic Cable Assemblies CBL ASY FO OUTDR SM 300M
VAST STOCK CO., LIMITED
Done
Description
Fiber Optic Cable Assemblies CBL ASY FO OUTDR SM 300M
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
33582113000002
Fiber Optic Cable Assemblies
33582113000002
Fiber Optic Cable Assemblies CBL ASY FO OUTDR SM 300M
Fiber Optic Cable Assemblies CBL ASY FO OUTDR SM 300M
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Fiber Optic Cables
Product Number
33582113000002
Product Name
Fiber Optic Cable Assemblies
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 400 µm Core
F-MBC
Specs
Fiber Mode
Multimode
Core Size
400 µm (15.75 mils)
Wavelength
500 to 1100 nm (5000 to 11000 Å)
View Details
RS Components, Ltd.
Fibre Optic Cable
2846844
Specs
Core Size
3000 µm (118 mils)
Features
Other; OM1
View Details
Allen-Bradley / Rockwell Automation
Plastic Fiber Optic Cable
43PT-NAS58FS
View Details
S.I. Tech, Inc.
Fiber Optic Cable
7201
Specs
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
1
View Details