HARTING Inc. of North America Fiber Optic Cables 33572111005002

Description
Cable Fiber Optic LC Duplex To LC Duplex 50/125 328.1' (100.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To LC Duplex 50/125 328.1' (100.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 33572111005002-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
33572111005002-ND
Fiber Optic Cables 33572111005002-ND
Cable Fiber Optic LC Duplex To LC Duplex 50/125 328.1' (100.0m)

Cable Fiber Optic LC Duplex To LC Duplex 50/125 328.1' (100.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
33572111005002
Fiber Optic Cable Assemblies 33572111005002
Fiber Optic Cable Assemblies CBL ASY FO HYB LC DPLX DC OUTD 100M

Fiber Optic Cable Assemblies CBL ASY FO HYB LC DPLX DC OUTD 100M

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 33572111005002-ND 33572111005002
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOEZ-LLG-RT-0,5-M6 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core, PM - F-SM10-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10 µm (0.3937 mils)
Numerical Aperture 0.1200
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details