HARTING Inc. of North America Fiber Optic Cables 33572110505002

Description
Cable Fiber Optic LC Duplex To LC Duplex 50/125 164.0' (50.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To LC Duplex 50/125 164.0' (50.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 33572110505002-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
33572110505002-ND
Fiber Optic Cables 33572110505002-ND
Cable Fiber Optic LC Duplex To LC Duplex 50/125 164.0' (50.0m)

Cable Fiber Optic LC Duplex To LC Duplex 50/125 164.0' (50.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
33572110505002
Fiber Optic Cable Assemblies 33572110505002
Fiber Optic Cable Assemblies HYBR.CBL ASY,DC,50M FO+POW-MM-2XHAN3A

Fiber Optic Cable Assemblies HYBR.CBL ASY,DC,50M FO+POW-MM-2XHAN3A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 33572110505002-ND 33572110505002
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1 m, ST Connectors - F-MFD-C-1ST - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type ST; ST/UPC
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers