HARTING Inc. of North America Fiber Optic Cables 33571110505002

Description
Cable Fiber Optic LC Duplex To Cable 50/125 164.0' (50.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To Cable 50/125 164.0' (50.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 33571110505002-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
33571110505002-ND
Fiber Optic Cables 33571110505002-ND
Cable Fiber Optic LC Duplex To Cable 50/125 164.0' (50.0m)

Cable Fiber Optic LC Duplex To Cable 50/125 164.0' (50.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
33571110505002
Fiber Optic Cable Assemblies 33571110505002
Fiber Optic Cable Assemblies CBL ASY FO HYB 50M LC DPLX DC OUTDR

Fiber Optic Cable Assemblies CBL ASY FO HYB 50M LC DPLX DC OUTDR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 33571110505002-ND 33571110505002
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details