HARTING Inc. of North America D-Sub Cables 33562120500029

Description
D-Sub Cable Assembly HD78 Beige, Twisted Pair (Round) 16.40' (5.00m) Plug, Male Pins to Plug, Male Pins Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly HD78 Beige, Twisted Pair (Round) 16.40' (5.00m) Plug, Male Pins to Plug, Male Pins Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 33562120500029-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
33562120500029-ND
D-Sub Cables 33562120500029-ND
D-Sub Cable Assembly HD78 Beige, Twisted Pair (Round) 16.40' (5.00m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly HD78 Beige, Twisted Pair (Round) 16.40' (5.00m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 33562120500029 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
33562120500029
Cable Assemblies - D-Sub Cables 33562120500029
CABLE ASSY HD78 SHLD BEIGE 5M

CABLE ASSY HD78 SHLD BEIGE 5M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 33562120500029-ND 33562120500029
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
ZK2000-2164-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-150/310-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers