HARTING Inc. of North America Specialized Cable Assemblies 33501600304075

Description
HAN 1A 12PIN IP65 SINGLE ENDED C
Request a Quote Datasheet
Description
HAN 1A 12PIN IP65 SINGLE ENDED C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Cable Assemblies - 1195-33501600304075-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
1195-33501600304075-ND
Specialized Cable Assemblies 1195-33501600304075-ND
HAN 1A 12PIN IP65 SINGLE ENDED C

HAN 1A 12PIN IP65 SINGLE ENDED C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1195-33501600304075-ND
Product Name Specialized Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12W8-E-15-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-533008-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details