HARTING Inc. of North America Ethernet Cable 33483434805003

Description
MPP ix Type A 4x2xAWG26 Cat6A PVC 0,3m
Request a Quote
Description
MPP ix Type A 4x2xAWG26 Cat6A PVC 0,3m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 145832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
145832
Ethernet Cable 145832
MPP ix Type A 4x2xAWG26 Cat6A PVC 0,3m

MPP ix Type A 4x2xAWG26 Cat6A PVC 0,3m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 145832
Product Name Ethernet Cable
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details