HARTING Inc. of North America Ethernet Cable 33483434804050

Description
MPP ix Type A 4x2xAWG26 Cat6A PUR 5,0m
Request a Quote Datasheet
Description
MPP ix Type A 4x2xAWG26 Cat6A PUR 5,0m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 145826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
145826
Ethernet Cable 145826
MPP ix Type A 4x2xAWG26 Cat6A PUR 5,0m

MPP ix Type A 4x2xAWG26 Cat6A PUR 5,0m

Supplier's Site
Pluggable Cables - 1195-33483434804050-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
1195-33483434804050-ND
Pluggable Cables 1195-33483434804050-ND
MPP IX TYPE A 4X2XAWG26 CAT6A PU

MPP IX TYPE A 4X2XAWG26 CAT6A PU

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 145826 1195-33483434804050-ND
Product Name Ethernet Cable Pluggable Cables
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Shielded PUR
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details