IX TYPE B OM 10XAWG26 PUR 2.0M
HARTING 33483232A21020 Ethernet Cable
IX TYPE B OM 10XAWG26 PUR 2.0M
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-33483232A21020-ND | 276576 | 33483232A21020 |
| Product Name | Pluggable Cables | Ethernet Cable | IX TYPE B OM 10XAWG26 PUR 2.0M |
| Cable Shielding | No Shielding | ||
| Cable Length | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) | |
| Connector Type | Plug to Plug | ||
| Gender | Male-Male | ||
| Rated Temperature | -40 to 80 C (-40 to 176 F) | -40 C (-40 F) |