HARTING Technology Group Pluggable Cables 33483131412050

Description
ix Type A OM Profinet C PUR 5.0m
Request a Quote Datasheet
Description
ix Type A OM Profinet C PUR 5.0m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 1195-33483131412050-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
1195-33483131412050-ND
Pluggable Cables 1195-33483131412050-ND
ix Type A OM Profinet C PUR 5.0m

ix Type A OM Profinet C PUR 5.0m

Buy Now Datasheet
IX TYPE A OM PROFI C PUR 5.0M - 33483131412050 - Heilind Electronics, Inc.
Wilmington, MA, United States
IX TYPE A OM PROFI C PUR 5.0M
33483131412050
IX TYPE A OM PROFI C PUR 5.0M 33483131412050
IX TYPE A OM PROFI C PUR 5.0M

IX TYPE A OM PROFI C PUR 5.0M

Buy Now
Ethernet Cable - 276612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
276612
Ethernet Cable 276612
HARTING 33483131412050 Ethernet Cable

HARTING 33483131412050 Ethernet Cable

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-33483131412050-ND 33483131412050 276612
Product Name Pluggable Cables IX TYPE A OM PROFI C PUR 5.0M Ethernet Cable
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Connector Type Plug to Plug
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers