HARTING Inc. of North America Ethernet Cable 33483131409005

Description
HARTING 33483131409005 Ethernet Cable
Request a Quote Datasheet
Description
HARTING 33483131409005 Ethernet Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 276598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
276598
Ethernet Cable 276598
HARTING 33483131409005 Ethernet Cable

HARTING 33483131409005 Ethernet Cable

Supplier's Site
Pluggable Cables - 1195-33483131409005-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
1195-33483131409005-ND
Pluggable Cables 1195-33483131409005-ND
ix Type A OM Profinet B PVC 0.5m

ix Type A OM Profinet B PVC 0.5m

Buy Now Datasheet
IX TYPE A OM PROFI B PVC 0.5M - 33483131409005 - Heilind Electronics, Inc.
Wilmington, MA, United States
IX TYPE A OM PROFI B PVC 0.5M
33483131409005
IX TYPE A OM PROFI B PVC 0.5M 33483131409005
IX TYPE A OM PROFI B PVC 0.5M

IX TYPE A OM PROFI B PVC 0.5M

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 276598 1195-33483131409005-ND 33483131409005
Product Name Ethernet Cable Pluggable Cables IX TYPE A OM PROFI B PVC 0.5M
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-SM12G8-E-7-Q5-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Connecting cable - 706-100/1300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
1/4″ Phone Plug to XM Micro-Hook and Miniature Alligator, Audio Test Cable - 2521XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details