Win Source Part Number: 1110797-33481111A210
Category: Cable Assemblies>Modular Cables
Series: ix Industrial™
Color: Gray
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 9.84' (3.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 10p10c (RJ50)
Style: Industrial Environments - IP20
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 33 48 111 1A21 030;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000
Mfr: HARTING
Other Names: 1195-8314
Modular Cable Plug to Plug 10p10c (RJ50) 9.84' (3.00m) Shielded
CABLE ASSY, IX 10P PLUG-PLUG, 9.8FT, GRY; LAN Category:-; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:ix Industrial Series RoHS Compliant: Yes
CABLE ASSY, IX 10P PLUG-PLUG, 9.8FT, GRY; LAN Category:-; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Plug to IX Plug; Jacket Colour:Grey; Product Range:ix Industrial Series; SVHC:No SVHC RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1110797-33481111A21030 | 1195-8314-ND | 73AC8751 | 78AC4993 |
| Product Name | Cable Assemblies - Modular Cables | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assy, Ix 10P Plug-Plug, 9.8Ft, Gry; Lan Category Harting | Cable Assy, Ix 10P Plug-Plug, 9.8Ft, Gry; Lan Category Harting |
| Cable Length | 9.84 ft (29.99 dm) | 9.84 ft (30 dm) | 9.84 ft (30 dm) |