HARTING 33481111A20050 Ethernet Cable
Modular Cable Plug to Plug 10p10c (RJ50) 16.40' (5.00m) Shielded
CABLE ASSY, IX 10P PLUG-PLUG, 16.4FT; LAN Category:-; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Grey; Product Range:ix Industrial Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1784202 | 1195-8309-ND | 73AC8746 |
| Product Name | Ethernet Cable | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assy, Ix 10P Plug-Plug, 16.4Ft; Lan Category Harting |
| Application | LAN / Ethernet; Networking | LAN / Ethernet |