HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33481111A20005

Description
Modular Cable Plug to Plug 10p10c (RJ50) 1.64' (500.0mm) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p10c (RJ50) 1.64' (500.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-8304-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-8304-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-8304-ND
Modular Cable Plug to Plug 10p10c (RJ50) 1.64' (500.0mm) Shielded

Modular Cable Plug to Plug 10p10c (RJ50) 1.64' (500.0mm) Shielded

Buy Now Datasheet
Ethernet Cable - 1784196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
1784196
Ethernet Cable 1784196
Type B ix Industrial to ix, PVC cable as

Type B ix Industrial to ix, PVC cable as

Supplier's Site
Cable Assy, Ix 10P Plug-Plug, 19.7, Gry; Lan Category Harting - 73AC8741 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P Plug-Plug, 19.7, Gry; Lan Category Harting
73AC8741
Cable Assy, Ix 10P Plug-Plug, 19.7, Gry; Lan Category Harting 73AC8741
CABLE ASSY, IX 10P PLUG-PLUG, 19.7", GRY; LAN Category:-; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey RoHS Compliant: Yes

CABLE ASSY, IX 10P PLUG-PLUG, 19.7", GRY; LAN Category:-; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-8304-ND 1784196 73AC8741
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cable Cable Assy, Ix 10P Plug-Plug, 19.7, Gry; Lan Category Harting
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL RG178 Cable Assembly, 1000mm, double-end, Jackscrews - M80-FC305F1-06-1000F1 - Harwin Plc
Specs
Cable Type Coaxial
Gender Female-Female
Standards / Certifications RoHS
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1024-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details