HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480101826030

Description
Modular Cable Plug to Plug 10p8c 9.84' (3.00m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c 9.84' (3.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480101826030-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480101826030-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480101826030-ND
Modular Cable Plug to Plug 10p8c 9.84' (3.00m) Unshielded

Modular Cable Plug to Plug 10p8c 9.84' (3.00m) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Plug, 3M; Lan Category Harting - 55AJ3753 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Plug, 3M; Lan Category Harting
55AJ3753
Enet Cable, Ix A Plug-Plug, 3M; Lan Category Harting 55AJ3753
ENET CABLE, IX A PLUG-PLUG, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Yellow; Product Range:ix Industrial Series

ENET CABLE, IX A PLUG-PLUG, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Yellow; Product Range:ix Industrial Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480101826030-ND 55AJ3753
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Plug, 3M; Lan Category Harting
Cable Type Cat 6 Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-KMKM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
3 suppliers
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details