Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
HARTING INC. OF NORTH AMERICA
33401000703050 -- SPECIALIZED CABLE ASSEMBLIES
HARTING Inc. of North America
Specialized Cable Assemblies
33401000703050
Description
HAN 1A OVERMOLDED 12POLE LEVER L
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
HAN 1A OVERMOLDED 12POLE LEVER L
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
1195-33401000703050-ND
Specialized Cable Assemblies
1195-33401000703050-ND
HAN 1A OVERMOLDED 12POLE LEVER L
HAN 1A OVERMOLDED 12POLE LEVER L
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
1195-33401000703050-ND
Product Name
Specialized Cable Assemblies
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Ivecon 30pin to OBD 2 female cables
QLC16084
Specs
Application
Automotive
View Details
Anderson Power Products
SB175 8′ 1/0 Cable Assembly
CH00-1TABRK-EE00-2R5
Specs
Rated Temperature
80 C (176 F)
View Details
Amphenol Communications Solutions
QSFP+
10114734-2020LF
Specs
Cable Length
6.56 ft (20 dm)
Connector Type
Cable Assembly
Rated Temperature
-40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
Ethernet Cable
102622
Specs
Application
LAN / Ethernet; Networking
Product Type
Patch
Cable Type
Coaxial
View Details