HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33280101001005

Description
Modular Cable Plug to Plug 2P2C Single Pair Ethernet (SPE) 1.64' (500.0mm) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 2P2C Single Pair Ethernet (SPE) 1.64' (500.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33280101001005-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33280101001005-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33280101001005-ND
Modular Cable Plug to Plug 2P2C Single Pair Ethernet (SPE) 1.64' (500.0mm) Shielded

Modular Cable Plug to Plug 2P2C Single Pair Ethernet (SPE) 1.64' (500.0mm) Shielded

Buy Now Datasheet
Patch Cord, Spe Plug-Spe Plug, 19.7; Lan Category Harting - 67AH8684 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Spe Plug-Spe Plug, 19.7; Lan Category Harting
67AH8684
Patch Cord, Spe Plug-Spe Plug, 19.7; Lan Category Harting 67AH8684
PATCH CORD, SPE PLUG-SPE PLUG, 19.7"; LAN Category:-; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:SPE Plug to SPE Plug; Jacket Color:Yellow; Product Range:T1 Industrial Series RoHS Compliant: Yes

PATCH CORD, SPE PLUG-SPE PLUG, 19.7"; LAN Category:-; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:SPE Plug to SPE Plug; Jacket Color:Yellow; Product Range:T1 Industrial Series RoHS Compliant: Yes

Supplier's Site
Patch Cord, Spe Plug-Spe Plug, 19.7 Rohs Compliant Harting - 77AH0411 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Spe Plug-Spe Plug, 19.7 Rohs Compliant Harting
77AH0411
Patch Cord, Spe Plug-Spe Plug, 19.7 Rohs Compliant Harting 77AH0411
PATCH CORD, SPE PLUG-SPE PLUG, 19.7" ROHS COMPLIANT: YES

PATCH CORD, SPE PLUG-SPE PLUG, 19.7" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-33280101001005-ND 67AH8684 77AH0411
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Spe Plug-Spe Plug, 19.7; Lan Category Harting Patch Cord, Spe Plug-Spe Plug, 19.7 Rohs Compliant Harting
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data