HARTING Inc. of North America Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets 27211218000

Description
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: Har-link® Termination Style: Solder Contact Type: Female Socket Number of Positions Loaded: All Package: Tray Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: Har-link® Termination Style: Solder Contact Type: Female Socket Number of Positions Loaded: All Package: Tray Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: Har-link® Termination Style: Solder Contact Type: Female Socket Number of Positions Loaded: All Package: Tray Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: HARTING
Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Series: Har-link®
Termination Style: Solder
Contact Type: Female Socket
Number of Positions Loaded: All
Package: Tray
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature -55 to 160 C (-67 to 320 F)
View Details
Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions - 66AH3120 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Headers & Wire Housings - G125-FS15005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details