HARTING Inc. of North America Conn, R/a Header, 4Pos, 2Row, 5.08Mm; Connector Systems Harting 2519041202

Description
CONN, R/A HEADER, 4POS, 2ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:har-modular Series RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 4POS, 2ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:har-modular Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 4Pos, 2Row, 5.08Mm; Connector Systems Harting - 27AJ2644 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 4Pos, 2Row, 5.08Mm; Connector Systems Harting
27AJ2644
Conn, R/a Header, 4Pos, 2Row, 5.08Mm; Connector Systems Harting 27AJ2644
CONN, R/A HEADER, 4POS, 2ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:har-modular Series RoHS Compliant: Yes

CONN, R/A HEADER, 4POS, 2ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:har-modular Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AJ2644
Product Name Conn, R/a Header, 4Pos, 2Row, 5.08Mm; Connector Systems Harting
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
XC5(DIN Four-row, 128-contact Connectors)   - XC5M-0222 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Termination Right angle DIP
View Details
6 suppliers