HARTING Inc. of North America Switches, Hubs 24024050000

Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 1195-6942-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
1195-6942-ND
Switches, Hubs 1195-6942-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Enet Switch, Unmanaged, 5Port, Din Rail; No. Of Ports Harting - 67X8586 - Newark, An Avnet Company
Chicago, IL, United States
Enet Switch, Unmanaged, 5Port, Din Rail; No. Of Ports Harting
67X8586
Enet Switch, Unmanaged, 5Port, Din Rail; No. Of Ports Harting 67X8586
ENET SWITCH, UNMANAGED, 5PORT, DIN RAIL; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

ENET SWITCH, UNMANAGED, 5PORT, DIN RAIL; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 1195-6942-ND 67X8586
Product Name Switches, Hubs Enet Switch, Unmanaged, 5Port, Din Rail; No. Of Ports Harting
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2890 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details