HARTING Inc. of North America Circular Cable Assemblies 21402000442005

Description
M12 A-COD 4-POL ST/- M/- PUR 0.5
Request a Quote Datasheet
Description
M12 A-COD 4-POL ST/- M/- PUR 0.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-21402000442005-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-21402000442005-ND
Circular Cable Assemblies 1195-21402000442005-ND
M12 A-COD 4-POL ST/- M/- PUR 0.5

M12 A-COD 4-POL ST/- M/- PUR 0.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1195-21402000442005-ND
Product Name Circular Cable Assemblies
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064412-1 - TE Connectivity
Specs
Application RF
Cable Length 1 ft (3.05 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers