Cable Assembly 16.40' (5.00m)
SENSOR CORD, 7P M17 RCPT-FREE END, 5M; Connector Type A:M17 Receptacle; Connector Type B:Free End; No. of Positions:7 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:Circular Connectors M17 Series
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-21375200701050-ND | 57AJ6412 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 7P M17 Rcpt-Free End, 5M; Connector Type A Harting |
| Cable Shielding | No Shielding |