HARTING Inc. of North America Sensor Cord, 3P M8 Plug-M8 Rcpt, 1M; Connector Type A Harting 2136D3D5328010

Description
SENSOR CORD, 3P M8 PLUG-M8 RCPT, 1M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:3Positions RoHS Compliant: Yes
Description
SENSOR CORD, 3P M8 PLUG-M8 RCPT, 1M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:3Positions RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M8 Plug-M8 Rcpt, 1M; Connector Type A Harting - 94AC8009 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Plug-M8 Rcpt, 1M; Connector Type A Harting
94AC8009
Sensor Cord, 3P M8 Plug-M8 Rcpt, 1M; Connector Type A Harting 94AC8009
SENSOR CORD, 3P M8 PLUG-M8 RCPT, 1M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:3Positions RoHS Compliant: Yes

SENSOR CORD, 3P M8 PLUG-M8 RCPT, 1M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:3Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC8009
Product Name Sensor Cord, 3P M8 Plug-M8 Rcpt, 1M; Connector Type A Harting
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109B-08-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details