HARTING Inc. of North America Circular Cable Assemblies 21349899597015

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21349899597015-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21349899597015-ND
Circular Cable Assemblies 21349899597015-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
7/8 CABLE ASSY 4P+PE AN/AN F/ M 1,5M - 21349899597015 - Heilind Electronics, Inc.
Wilmington, MA, United States
7/8 CABLE ASSY 4P+PE AN/AN F/ M 1,5M
21349899597015
7/8 CABLE ASSY 4P+PE AN/AN F/ M 1,5M 21349899597015
7/8 CABLE ASSY 4P+PE AN/AN F/ M 1,5M

7/8 CABLE ASSY 4P+PE AN/AN F/ M 1,5M

Buy Now
Cable Assemblies - 21349899597015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349899597015
Cable Assemblies 21349899597015
7/8 Cable Assembly 4p+P

7/8 Cable Assembly 4p+P

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349899597015 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21349899597015
Cable Assemblies - Circular Cable Assemblies 21349899597015
CBL 5POS MALE TO FMALE 4.92'

CBL 5POS MALE TO FMALE 4.92'

Supplier's Site
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 1.5M; Connector Type A Harting - 94X0266 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 1.5M; Connector Type A Harting
94X0266
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 1.5M; Connector Type A Harting 94X0266
SENSOR CABLE, 4+PE, 7/8"PLUG-RECEPTACLE, 1.5M; Connector Type A:90° 7/8" Plug; Connector Type B:90° 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.921ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4+PE, 7/8"PLUG-RECEPTACLE, 1.5M; Connector Type A:90° 7/8" Plug; Connector Type B:90° 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.921ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349899597015-ND 21349899597015 21349899597015 21349899597015 94X0266
Product Name Circular Cable Assemblies 7/8 CABLE ASSY 4P+PE AN/AN F/ M 1,5M Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4+Pe, 7/8plug-Receptacle, 1.5M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details