HARTING Inc. of North America Cable Assemblies 21349697597006

Description
7/8 Cable Assembly 4p+P
Request a Quote
Description
7/8 Cable Assembly 4p+P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cable, 4+PE, 7/8" Plug-Receptacle, 0.6M is designed for industrial applications requiring reliable connectivity. It features a 7/8" plug and receptacle configuration with four positions, ensuring compatibility with various devices. The cable length is 600mm (approximately 1.968 feet), making it suitable for applications with specific spatial constraints. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The cable is part of the Harting product range, known for its robust and durable designs, making it a suitable choice for engineers looking for dependable sensor connectivity solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Sensor Cable, 4+PE, 7/8" Plug-Receptacle, 0.6M is designed for industrial applications requiring reliable connectivity. It features a 7/8" plug and receptacle configuration with four positions, ensuring compatibility with various devices. The cable length is 600mm (approximately 1.968 feet), making it suitable for applications with specific spatial constraints. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The cable is part of the Harting product range, known for its robust and durable designs, making it a suitable choice for engineers looking for dependable sensor connectivity solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21349697597006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349697597006
Cable Assemblies 21349697597006
7/8 Cable Assembly 4p+P

7/8 Cable Assembly 4p+P

Buy Now
Circular Cable Assemblies - 21349697597006-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21349697597006-ND
Circular Cable Assemblies 21349697597006-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
7/8 CABLE ASSY 4P+PE ST/ST F/ M 0,6M - 21349697597006 - Heilind Electronics, Inc.
Wilmington, MA, United States
7/8 CABLE ASSY 4P+PE ST/ST F/ M 0,6M
21349697597006
7/8 CABLE ASSY 4P+PE ST/ST F/ M 0,6M 21349697597006
7/8 CABLE ASSY 4P+PE ST/ST F/ M 0,6M

7/8 CABLE ASSY 4P+PE ST/ST F/ M 0,6M

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349697597006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21349697597006
Cable Assemblies - Circular Cable Assemblies 21349697597006
CBL 5POS MALE TO FMALE 1.97'

CBL 5POS MALE TO FMALE 1.97'

Supplier's Site
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 0.6M; Connector Type A Harting - 94X0234 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 0.6M; Connector Type A Harting
94X0234
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 0.6M; Connector Type A Harting 94X0234
SENSOR CABLE, 4+PE, 7/8"PLUG-RECEPTACLE, 0.6M; Connector Type A:7/8" Plug; Connector Type B:7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:1.968ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4+PE, 7/8"PLUG-RECEPTACLE, 0.6M; Connector Type A:7/8" Plug; Connector Type B:7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:1.968ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349697597006 21349697597006-ND 21349697597006 21349697597006 94X0234
Product Name Cable Assemblies Circular Cable Assemblies 7/8 CABLE ASSY 4P+PE ST/ST F/ M 0,6M Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4+Pe, 7/8plug-Receptacle, 0.6M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 189-512006-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details