HARTING Inc. of North America M12 CABLE ASSY D-COD AN/- F/- 1,5M 21349500405015

Description
M12 CABLE ASSY D-COD AN/- F/- 1,5M
Request a Quote Datasheet
Description
M12 CABLE ASSY D-COD AN/- F/- 1,5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 CABLE ASSY D-COD AN/- F/- 1,5M - 21349500405015 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY D-COD AN/- F/- 1,5M
21349500405015
M12 CABLE ASSY D-COD AN/- F/- 1,5M 21349500405015
M12 CABLE ASSY D-COD AN/- F/- 1,5M

M12 CABLE ASSY D-COD AN/- F/- 1,5M

Buy Now
Cable Assemblies - 21349500405015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349500405015
Cable Assemblies 21349500405015
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Circular Cable Assemblies - 1195-3905-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3905-ND
Circular Cable Assemblies 1195-3905-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349500405015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349500405015
Cable Assemblies - Circular Cable Assemblies 21349500405015
CBL CIRC 4POS FEM TO WIRE 4.92'

CBL CIRC 4POS FEM TO WIRE 4.92'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349500405015 21349500405015 1195-3905-ND 21349500405015
Product Name M12 CABLE ASSY D-COD AN/- F/- 1,5M Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/600-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers