HARTING Inc. of North America Circular Cable Assemblies 21349494477075

Description
Cable Assembly 24.6' (7.50m)
Request a Quote Datasheet
Description
Cable Assembly 24.6' (7.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-3971-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3971-ND
Circular Cable Assemblies 1195-3971-ND
Cable Assembly 24.6' (7.50m)

Cable Assembly 24.6' (7.50m)

Buy Now Datasheet
Cable Assemblies - 21349494477075 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349494477075
Cable Assemblies 21349494477075
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349494477075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349494477075
Cable Assemblies - Circular Cable Assemblies 21349494477075
CBL 4POS MALE TO MALE 24.6'

CBL 4POS MALE TO MALE 24.6'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3971-ND 21349494477075 21349494477075
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6407A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ix Industrial IO Cable Assembly - NDHN4B7A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details