HARTING Inc. of North America Cable Assemblies 21349400405015

Description
M12 Cable Assembly D-co
Request a Quote Datasheet
Description
M12 Cable Assembly D-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21349400405015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349400405015
Cable Assemblies 21349400405015
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Circular Cable Assemblies - 1195-3919-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3919-ND
Circular Cable Assemblies 1195-3919-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349400405015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349400405015
Cable Assemblies - Circular Cable Assemblies 21349400405015
CBL CIRC 4POS MALE TO WIRE 4.92'

CBL CIRC 4POS MALE TO WIRE 4.92'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349400405015 1195-3919-ND 21349400405015
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
System cable - 706-3033/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details