HARTING Inc. of North America Circular Cable Assemblies 21349300405015

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-3891-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3891-ND
Circular Cable Assemblies 1195-3891-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - 21349300405015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349300405015
Cable Assemblies 21349300405015
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349300405015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349300405015
Cable Assemblies - Circular Cable Assemblies 21349300405015
CBL CIRC 4POS FEM TO WIRE 4.92'

CBL CIRC 4POS FEM TO WIRE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3891-ND 21349300405015 21349300405015
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
System cable - 706-2500/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details