Cable Assembly 32.8' (10.00m)
SENSOR CABLE, 4P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:-; No. of Positions:4Positions
CBL 4POS MALE TO MALE 32.8'
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 21349292477100 | 1195-3958-ND | 94X0197 | 21349292477100 |
| Product Name | Cable Assemblies | Circular Cable Assemblies | Sensor Cable, 4P, M12 Plug-Free End, 10M; Connector Type A Harting | Cable Assemblies - Circular Cable Assemblies |
| Application | LAN / Ethernet; Networking |