HARTING Inc. of North America Circular Cable Assemblies 21349292477015

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-3954-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3954-ND
Circular Cable Assemblies 1195-3954-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - 21349292477015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349292477015
Cable Assemblies 21349292477015
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
M12 CABLE ASSY D-COD ST/ST M/ M 1,5M - 21349292477015 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY D-COD ST/ST M/ M 1,5M
21349292477015
M12 CABLE ASSY D-COD ST/ST M/ M 1,5M 21349292477015
M12 CABLE ASSY D-COD ST/ST M/ M 1,5M

M12 CABLE ASSY D-COD ST/ST M/ M 1,5M

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349292477015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349292477015
Cable Assemblies - Circular Cable Assemblies 21349292477015
CBL 4POS MALE TO MALE 4.92'

CBL 4POS MALE TO MALE 4.92'

Supplier's Site
Sensor Cord, 4Pos M12, Plug-Plug, 4.9Ft; Connector Type A Harting - 70Y6222 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4Pos M12, Plug-Plug, 4.9Ft; Connector Type A Harting
70Y6222
Sensor Cord, 4Pos M12, Plug-Plug, 4.9Ft; Connector Type A Harting 70Y6222
SENSOR CORD, 4POS M12, PLUG-PLUG, 4.9FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4POS M12, PLUG-PLUG, 4.9FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3954-ND 21349292477015 21349292477015 21349292477015 70Y6222
Product Name Circular Cable Assemblies Cable Assemblies M12 CABLE ASSY D-COD ST/ST M/ M 1,5M Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4Pos M12, Plug-Plug, 4.9Ft; Connector Type A Harting
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data