HARTING Inc. of North America Circular Cable Assemblies 21349292405015

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-3947-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3947-ND
Circular Cable Assemblies 1195-3947-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - 21349292405015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349292405015
Cable Assemblies 21349292405015
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Sensor Cord, 4Pos M12, Plug-Plug, 4.9Ft; Connector Type A Harting - 70Y6219 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4Pos M12, Plug-Plug, 4.9Ft; Connector Type A Harting
70Y6219
Sensor Cord, 4Pos M12, Plug-Plug, 4.9Ft; Connector Type A Harting 70Y6219
SENSOR CORD, 4POS M12, PLUG-PLUG, 4.9FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4POS M12, PLUG-PLUG, 4.9FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 21349292405015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349292405015
Cable Assemblies - Circular Cable Assemblies 21349292405015
CBL 4POS MALE TO MALE 4.92'

CBL 4POS MALE TO MALE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3947-ND 21349292405015 70Y6219 21349292405015
Product Name Circular Cable Assemblies Cable Assemblies Sensor Cord, 4Pos M12, Plug-Plug, 4.9Ft; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.250″ Spade Lugs - 1007-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6869A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type cutoff,Two conductor twisted pair,Teflon™ jacket,white and red,high shock
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details