HARTING Inc. of North America M12 A-CODED CABLE ASSY 21348700C78050

Description
M12 A-CODED CABLE ASSY
Request a Quote Datasheet
Description
M12 A-CODED CABLE ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 A-CODED CABLE ASSY - 21348700C78050 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 A-CODED CABLE ASSY
21348700C78050
M12 A-CODED CABLE ASSY 21348700C78050
M12 A-CODED CABLE ASSY

M12 A-CODED CABLE ASSY

Buy Now
Circular Cable Assemblies - 1195-6247-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6247-ND
Circular Cable Assemblies 1195-6247-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - 21348700C78050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348700C78050
Cable Assemblies 21348700C78050
M12 A-coded Cable Assem

M12 A-coded Cable Assem

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348700C78050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21348700C78050
Cable Assemblies - Circular Cable Assemblies 21348700C78050
CBL CIRC 12POS FEM TO WIRE 16.4'

CBL CIRC 12POS FEM TO WIRE 16.4'

Supplier's Site
M12 Cable, 12P, Receptacle-Free End, 5M; Connector Type A Harting - 94X0145 - Newark, An Avnet Company
Chicago, IL, United States
M12 Cable, 12P, Receptacle-Free End, 5M; Connector Type A Harting
94X0145
M12 Cable, 12P, Receptacle-Free End, 5M; Connector Type A Harting 94X0145
M12 CABLE, 12P, RECEPTACLE-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

M12 CABLE, 12P, RECEPTACLE-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348700C78050 1195-6247-ND 21348700C78050 21348700C78050 94X0145
Product Name M12 A-CODED CABLE ASSY Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies M12 Cable, 12P, Receptacle-Free End, 5M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details