HARTING Inc. of North America Circular Cable Assemblies 21348500C79010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-4127-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-4127-ND
Circular Cable Assemblies 1195-4127-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - 21348500C79010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348500C79010
Cable Assemblies 21348500C79010
M12 Cable Assembly A-cod st/- f/- 1,0m

M12 Cable Assembly A-cod st/- f/- 1,0m

Buy Now
Cable Assemblies - 21348500C79010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348500C79010
Cable Assemblies 21348500C79010
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
M12 CABLE ASSY A-COD ST/- F/- 1,0M - 21348500C79010 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY A-COD ST/- F/- 1,0M
21348500C79010
M12 CABLE ASSY A-COD ST/- F/- 1,0M 21348500C79010
M12 CABLE ASSY A-COD ST/- F/- 1,0M

M12 CABLE ASSY A-COD ST/- F/- 1,0M

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348500C79010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21348500C79010
Cable Assemblies - Circular Cable Assemblies 21348500C79010
CBL CIRC 12POS FEM TO WIRE 3.28'

CBL CIRC 12POS FEM TO WIRE 3.28'

Supplier's Site
M12 Cable, 12P, Receptacle-Free End, 1M; Connector Type A Harting - 94X0111 - Newark, An Avnet Company
Chicago, IL, United States
M12 Cable, 12P, Receptacle-Free End, 1M; Connector Type A Harting
94X0111
M12 Cable, 12P, Receptacle-Free End, 1M; Connector Type A Harting 94X0111
M12 CABLE, 12P, RECEPTACLE-FREE END, 1M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

M12 CABLE, 12P, RECEPTACLE-FREE END, 1M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-4127-ND 21348500C79010 21348500C79010 21348500C79010 94X0111
Product Name Circular Cable Assemblies Cable Assemblies M12 CABLE ASSY A-COD ST/- F/- 1,0M Cable Assemblies - Circular Cable Assemblies M12 Cable, 12P, Receptacle-Free End, 1M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details