HARTING Inc. of North America Circular Cable Assemblies 21348500882010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6232-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6232-ND
Circular Cable Assemblies 1195-6232-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - 21348500882010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348500882010
Cable Assemblies 21348500882010
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348500882010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21348500882010
Cable Assemblies - Circular Cable Assemblies 21348500882010
CBL CIRC 8POS FEM TO WIRE 3.28'

CBL CIRC 8POS FEM TO WIRE 3.28'

Supplier's Site
Sensor Cable, 8P, M12 Receptacle-Free End, 1M; Cable Length Metric Harting - 94X0129 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 8P, M12 Receptacle-Free End, 1M; Cable Length Metric Harting
94X0129
Sensor Cable, 8P, M12 Receptacle-Free End, 1M; Cable Length Metric Harting 94X0129
SENSOR CABLE, 8P, M12 RECEPTACLE-FREE END, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CABLE, 8P, M12 RECEPTACLE-FREE END, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6232-ND 21348500882010 21348500882010 94X0129
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 8P, M12 Receptacle-Free End, 1M; Cable Length Metric Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details