HARTING Inc. of North America Cable Assemblies 21348500484015

Description
M12 Cable Assembly A-co
Request a Quote
Description
M12 Cable Assembly A-co
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348500484015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348500484015
Cable Assemblies 21348500484015
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348500484015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348500484015
Cable Assemblies - Circular Cable Assemblies 21348500484015
CBL CIRC 4POS FEM TO WIRE 4.92'

CBL CIRC 4POS FEM TO WIRE 4.92'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 21348500484015 21348500484015
Product Name Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-3-24-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type 2-pin Socket, angled Form C as per DIN EN 175301-803
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 10FT Length - 1321021-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details