HARTING Inc. of North America Circular Cable Assemblies 21348485390010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6294-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6294-ND
Circular Cable Assemblies 1195-6294-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348485390010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21348485390010
Cable Assemblies - Circular Cable Assemblies 21348485390010
CBL 4POS MALE TO FMALE 3.28'

CBL 4POS MALE TO FMALE 3.28'

Supplier's Site
Sensor Cable, 3P, M12 Receptacle-Free End, 1M; Connector Type A Harting - 94X0087 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 3P, M12 Receptacle-Free End, 1M; Connector Type A Harting
94X0087
Sensor Cable, 3P, M12 Receptacle-Free End, 1M; Connector Type A Harting 94X0087
SENSOR CABLE, 3P, M12 RECEPTACLE-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 3P, M12 RECEPTACLE-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6294-ND 21348485390010 94X0087
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 3P, M12 Receptacle-Free End, 1M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 6FT Length - 1721005-06 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 6 ft (18.29 dm)
Connector Type HDMI A Male
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details