HARTING Inc. of North America Circular Cable Assemblies 21348300388075

Description
Cable Assembly 24.6' (7.50m)
Request a Quote Datasheet
Description
Cable Assembly 24.6' (7.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21348300388075-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348300388075-ND
Circular Cable Assemblies 21348300388075-ND
Cable Assembly 24.6' (7.50m)

Cable Assembly 24.6' (7.50m)

Buy Now Datasheet
Cable Assemblies - 21348300388075 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348300388075
Cable Assemblies 21348300388075
M8 Cable Assembly 3-pol

M8 Cable Assembly 3-pol

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348300388075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348300388075
Cable Assemblies - Circular Cable Assemblies 21348300388075
CBL CIRC 3POS FEM TO WIRE 24.6'

CBL CIRC 3POS FEM TO WIRE 24.6'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348300388075-ND 21348300388075 21348300388075
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details